HARTING Inc. of North America Cable and Cord Grips 19620005080

Description
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) M20"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) M20"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-5434-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-5434-ND
Cable and Cord Grips 1195-5434-ND
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) M20"

"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) M20"

Buy Now Datasheet
Cable Gland, M20, Metal, 9.5Mm; Product Range Harting - 72J1840 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20, Metal, 9.5Mm; Product Range Harting
72J1840
Cable Gland, M20, Metal, 9.5Mm; Product Range Harting 72J1840
CABLE GLAND, M20, METAL, 9.5MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:6.5mm; Cable Diameter Max:9.5mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M20, METAL, 9.5MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:6.5mm; Cable Diameter Max:9.5mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-5434-ND 72J1840
Product Name Cable and Cord Grips Cable Gland, M20, Metal, 9.5Mm; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable and Cord Grips - 1920-1069-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Cable Glands - 1SNG601072R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details