HARTING Inc. of North America Cable and Cord Grips 19620005096

Description
"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) M32"
Request a Quote Datasheet
Description
"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) M32"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-5440-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-5440-ND
Cable and Cord Grips 1195-5440-ND
"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) M32"

"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) M32"

Buy Now Datasheet
Heavy Duty Cable Gland, 14-18Mm, M32; Product Range Harting - 72J1847 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cable Gland, 14-18Mm, M32; Product Range Harting
72J1847
Heavy Duty Cable Gland, 14-18Mm, M32; Product Range Harting 72J1847
HEAVY DUTY CABLE GLAND, 14-18MM, M32; Product Range:EMC Series; Thread Size - Metric:M32; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:14mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

HEAVY DUTY CABLE GLAND, 14-18MM, M32; Product Range:EMC Series; Thread Size - Metric:M32; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:14mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-5440-ND 72J1847
Product Name Cable and Cord Grips Heavy Duty Cable Gland, 14-18Mm, M32; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
90°Nylon Cable Glands(Type A) - MIV-90CG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 2101373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248659 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details