Weidmuller Cable and Cord Grips 1828240000

Description
"Cable Gland 1.38"" ~ 2.56"" (35.0mm ~ 65.0mm) Plastic M63x1.5 Gray"
Request a Quote Datasheet
Description
"Cable Gland 1.38"" ~ 2.56"" (35.0mm ~ 65.0mm) Plastic M63x1.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1828240000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1828240000-ND
Cable and Cord Grips 1828240000-ND
"Cable Gland 1.38"" ~ 2.56"" (35.0mm ~ 65.0mm) Plastic M63x1.5 Gray"

"Cable Gland 1.38"" ~ 2.56"" (35.0mm ~ 65.0mm) Plastic M63x1.5 Gray"

Buy Now Datasheet
Cable Gland, Plastic, M63 X 1.5; Product Range Weidmuller - 21J9689 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Plastic, M63 X 1.5; Product Range Weidmuller
21J9689
Cable Gland, Plastic, M63 X 1.5; Product Range Weidmuller 21J9689
CABLE GLAND, PLASTIC, M63 X 1.5; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Gland Material:-; Gland Colour:Grey; Cable Diameter Min:-; Cable Diameter Max:-; IP / NEMA Rating:IP54 RoHS Compliant: Yes

CABLE GLAND, PLASTIC, M63 X 1.5; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Gland Material:-; Gland Colour:Grey; Cable Diameter Min:-; Cable Diameter Max:-; IP / NEMA Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1828240000-ND 21J9689
Product Name Cable and Cord Grips Cable Gland, Plastic, M63 X 1.5; Product Range Weidmuller
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
ALTH Cable Glands - 4220850 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details