TE Connectivity Cable and Cord Grips 1478768-3

Description
ANTI-VIB NYLON GLD 20MM GREY
Request a Quote Datasheet
Description
ANTI-VIB NYLON GLD 20MM GREY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 17-1478768-3-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1478768-3-ND
Cable and Cord Grips 17-1478768-3-ND
ANTI-VIB NYLON GLD 20MM GREY

ANTI-VIB NYLON GLD 20MM GREY

Buy Now Datasheet
Cable Gland/clamp, Nylon, M20, 14Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity - 26M6278 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Nylon, M20, 14Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity
26M6278
Cable Gland/clamp, Nylon, M20, 14Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity 26M6278
CABLE GLAND/CLAMP, NYLON, M20, 14MM DIAMETER, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

CABLE GLAND/CLAMP, NYLON, M20, 14MM DIAMETER, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 17-1478768-3-ND 26M6278
Product Name Cable and Cord Grips Cable Gland/clamp, Nylon, M20, 14Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211616 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 1.26 inch (32 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details