HARTING Inc. of North America Cable and Cord Grips 19000005196

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-5321-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-5321-ND
Cable and Cord Grips 1195-5321-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Gray"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Gray"

Buy Now Datasheet
Cable Gland, M32, Nylon, 25Mm; Product Range Harting - 30AC7037 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M32, Nylon, 25Mm; Product Range Harting
30AC7037
Cable Gland, M32, Nylon, 25Mm; Product Range Harting 30AC7037
CABLE GLAND, M32, NYLON, 25MM; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:18mm; Cable Diameter Max:25mm RoHS Compliant: Yes

CABLE GLAND, M32, NYLON, 25MM; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:18mm; Cable Diameter Max:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-5321-ND 30AC7037
Product Name Cable and Cord Grips Cable Gland, M32, Nylon, 25Mm; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
ALTH Cable Glands - 4220853 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details