HARTING Inc. of North America Cable and Cord Grips 19000005181

Description
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 19000005181-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
19000005181-ND
Cable and Cord Grips 19000005181-ND
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Black"

"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Black"

Buy Now Datasheet
Cable Gland, M20, Nylon, 9Mm, Blk; Product Range Harting - 98Y7191 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20, Nylon, 9Mm, Blk; Product Range Harting
98Y7191
Cable Gland, M20, Nylon, 9Mm, Blk; Product Range Harting 98Y7191
CABLE GLAND, M20, NYLON, 9MM, BLK; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:5mm; Cable Diameter Max:9mm RoHS Compliant: Yes

CABLE GLAND, M20, NYLON, 9MM, BLK; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:5mm; Cable Diameter Max:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 19000005181-ND 98Y7191
Product Name Cable and Cord Grips Cable Gland, M20, Nylon, 9Mm, Blk; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4224101 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details