Heyco Products, Inc. Cable and Cord Grips 16492

Description
HEMC M16-12 BRASS
Request a Quote Datasheet
Description
HEMC M16-12 BRASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-16492-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-16492-ND
Cable and Cord Grips 3720-16492-ND
HEMC M16-12 BRASS

HEMC M16-12 BRASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 3720-16492-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2705228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248695 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details