HARTING Inc. of North America Cable and Cord Grips 19000005082

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass M20"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass M20"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-3033-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-3033-ND
Cable and Cord Grips 1195-3033-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass M20"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass M20"

Buy Now Datasheet
Cable Glands - 5254909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
5254909
Cable Glands 5254909
HARTING 19000005082 Cable Gland

HARTING 19000005082 Cable Gland

Supplier's Site
Cable Gland Metal; Product Range Harting - 72C6134 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Metal; Product Range Harting
72C6134
Cable Gland Metal; Product Range Harting 72C6134
CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1195-3033-ND 5254909 72C6134
Product Name Cable and Cord Grips Cable Glands Cable Gland Metal; Product Range Harting
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 1-2490541-8 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details