HARTING Inc. of North America Cable and Cord Grips 19620005092

Description
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M25"
Request a Quote Datasheet
Description
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M25"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-5438-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-5438-ND
Cable and Cord Grips 1195-5438-ND
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M25"

"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M25"

Buy Now Datasheet
Cable Gland, M25, Metal, 13Mm; Product Range Harting - 72J1845 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25, Metal, 13Mm; Product Range Harting
72J1845
Cable Gland, M25, Metal, 13Mm; Product Range Harting 72J1845
CABLE GLAND, M25, METAL, 13MM; Product Range:-; Thread Size - Metric:M25; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M25, METAL, 13MM; Product Range:-; Thread Size - Metric:M25; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-5438-ND 72J1845
Product Name Cable and Cord Grips Cable Gland, M25, Metal, 13Mm; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Cable Glands - 116967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7874 to 1.89 inch (20 to 48 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details