HARTING Inc. of North America Cable and Cord Grips 19000005091

Description
"Cable Gland 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Brass M25"
Request a Quote Datasheet
Description
"Cable Gland 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Brass M25"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-5316-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-5316-ND
Cable and Cord Grips 1195-5316-ND
"Cable Gland 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Brass M25"

"Cable Gland 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Brass M25"

Buy Now Datasheet
Cable Gland, Universal, Metal, M25; Product Range Harting - 63R7283 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Universal, Metal, M25; Product Range Harting
63R7283
Cable Gland, Universal, Metal, M25; Product Range Harting 63R7283
CABLE GLAND, UNIVERSAL, METAL, M25; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:Silver; Cable Diameter Min:9mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, UNIVERSAL, METAL, M25; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:Silver; Cable Diameter Min:9mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-5316-ND 63R7283
Product Name Cable and Cord Grips Cable Gland, Universal, Metal, M25; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 1SNG601176R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details