Weidmuller Cable and Cord Grips 1569020000

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic PG21 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic PG21 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 281-2204-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
281-2204-ND
Cable and Cord Grips 281-2204-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic PG21 Gray"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic PG21 Gray"

Buy Now Datasheet
Cable Gland; Product Range Weidmuller - 61K5268 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Product Range Weidmuller
61K5268
Cable Gland; Product Range Weidmuller 61K5268
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:18mm RoHS Compliant: Yes

CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 281-2204-ND 61K5268
Product Name Cable and Cord Grips Cable Gland; Product Range Weidmuller
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601192R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2101349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Traction Relief Cable Gland - 4308166 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers