HARTING Inc. of North America Cable and Cord Grips 19000005090

Description
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Brass M25"
Request a Quote Datasheet
Description
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Brass M25"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-3036-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-3036-ND
Cable and Cord Grips 1195-3036-ND
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Brass M25"

"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Brass M25"

Buy Now Datasheet
Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm - 70103962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm
70103962
Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm 70103962
Metal Cable Gland

Metal Cable Gland

Supplier's Site
Cable Gland Metal; Product Range Harting - 29H1632 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Metal; Product Range Harting
29H1632
Cable Gland Metal; Product Range Harting 29H1632
CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1195-3036-ND 70103962 29H1632
Product Name Cable and Cord Grips Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm Cable Gland Metal; Product Range Harting
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601122R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details