HARTING Inc. of North America Cable and Cord Grips 19000005097

Description
"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Brass M40"
Request a Quote Datasheet
Description
"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Brass M40"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1195-5317-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-5317-ND
Cable and Cord Grips 1195-5317-ND
"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Brass M40"

"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Brass M40"

Buy Now Datasheet
Cable Clamp / Gland, Brass, M40, Ip68, 20-26Mm; Product Range Harting - 29H1635 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp / Gland, Brass, M40, Ip68, 20-26Mm; Product Range Harting
29H1635
Cable Clamp / Gland, Brass, M40, Ip68, 20-26Mm; Product Range Harting 29H1635
CABLE CLAMP / GLAND, BRASS, M40, IP68, 20-26MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:20mm; Cable Diameter Max:26mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE CLAMP / GLAND, BRASS, M40, IP68, 20-26MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:20mm; Cable Diameter Max:26mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1195-5317-ND 29H1635
Product Name Cable and Cord Grips Cable Clamp / Gland, Brass, M40, Ip68, 20-26Mm; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 1SNG602056R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers