DigiKey Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35
Product Name Notes
ENC ABSLT BISSC USR SEL CONN
ENC ABSLT DIGIT USR SEL TERM PIN
ENC ABSLT SPI USR SEL CONN
ENC ABSLT SSI USER SELECT CONN
ENC ABSLT SSI USR SEL CONN
ENC INCRE PSH-PULL USR SELCT CBL
ENC MECH QUAD USER SELECT PC PIN
ENC MECH VOLT USR SEL SOLDER TAB
ENC OPTICAL CAN USR SELCT CONN
ENC OPTICAL PSH-PULL VERT PC PIN
ENC OPTICAL USB USR SELCT CONN
ENCODER ABS MAG BINARY WIRE LEAD
ENCODER ABS MAGNETIC BISS-C CONN
ENCODER ABS MAGNETIC SPI CONN
ENCODER ABS MAGNETIC SSI CONN
ENCODER ABSOLUTE BINARY
ENCODER ABSOLUTE CABLE
ENCODER ABSOLUTE SSI CABLE
ENCODER INCREM QUAD VERT PC PIN
ENCODER INCREM QUAD VERT SMD/SMT
ENCODER INCREMENTAL CABLE
ENCODER INCREMENTAL CONNECTOR
ENCODER MAGNETIC QUAD WIRE LEADS
ENCODER MAGNETIC VOLTAGE CABLE
ENCODER MECH QUAD VERT PC PIN
ENCODER OPT QUAD VERT CABLE LEAD
ENCODER OPT VOLTAGE WIRE LEADS
ENCODER OPTICAL QUAD CABLE
ENCODER OPTICAL QUAD CONNECTOR
ENCODER OPTICAL QUAD R/A CONN
ENCODER OPTICAL QUAD WIRE LEADS
ENCODER OPTICAL WIRE LEADS
ENCODER,ABSOLUTE MULTITURN,HOLLO
ENCODER,ABSOLUTE MULTITURN,SOLID
ENCODER,ABSOLUTE SINGLETURN,SOLI
ENCODER,INCREMENTAL, SOLID 10MM S
INDUCTIVE ENCODER ABSOLUTE 60MM
RAIK 045 U I 1 10 16 F CAN B001
RAIK 060 U I 1 13 18 J CNA 714 B
RAIK 060 U I 1 13 18 L CNA 715 B
RAIK060I11318LB692
RAMK 060 U M 1 13 18 F CNA 684 B
RAMK 060 U M 1 13 18 F CNA B001
RAMK 060 U M 1 13 18 J CNA 685 B
RAMK 060 U M 1 13 18 J CNA B001
RAMK 060 U M 1 13 18 L CNA 683 B
RAMK 060 U M 1 13 18 L CNA B
RAMK 060 U M 1 13 19 L CNA 705 B
Rotary Encoder Absolute, Magnetic 335,872 BiSS-C
Rotary Encoder Absolute, Magnetic 335,872 SSI
Rotary Encoder Incremental 10 Quadrature, 2-Bit Vertical
Rotary Encoder Incremental 12 Quadrature, 2-Bit Horizontal
Rotary Encoder Incremental 12 Quadrature, 2-Bit Vertical
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Rotary Encoder Incremental 15 Quadrature, 2-Bit Vertical
Rotary Encoder Incremental 18 Quadrature, 2-Bit Vertical
Rotary Encoder Incremental 24 Quadrature (Incremental) Horizontal
Rotary Encoder Incremental 24 Quadrature, 2-Bit Horizontal
Rotary Encoder Incremental 24 Quadrature, 2-Bit Vertical
Rotary Encoder Incremental 9 Quadrature, 2-Bit Vertical
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Rotary Encoder Mechanical 12 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 18 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 20 Quadrature, 2-Bit Vertical
Rotary Encoder Mechanical 24 Quadrature (Incremental) Right Angle
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 24 Quadrature, 2-Bit Horizontal
Rotary Encoder Mechanical 24 Quadrature, 2-Bit Vertical
Rotary Encoder Optical 100 Quadrature (Incremental) User Selectable
Rotary Encoder Optical 25 Digital, Open Collector Vertical
Rotary Encoder Optical 25 Quadrature with Index (Incremental) Vertical
Rotary Encoder Optical 25 Voltage Vertical
Rotary Encoder Optical 50 Quadrature (Incremental) User Selectable
Rotary Encoder Optical 50 Quadrature with Index (Incremental) Vertical
Rotary Encoder

<< Prev Next >>