ifm efector inc. Incremental encoder with hollow shaft and display ROP520

Description
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green color change High shock and vibration resistance User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green color change High shock and vibration resistance User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental encoder with hollow shaft and display - ROP520 - ifm efector inc.
Malvern, PA, United States
Incremental encoder with hollow shaft and display
ROP520
Incremental encoder with hollow shaft and display ROP520
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green color change High shock and vibration resistance User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Can be configured as encoder, speed monitor or counter
  • Clearly visible LED display with red/green color change
  • High shock and vibration resistance
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Incremental encoder with hollow shaft and display - ROP520 - ifm electronic gmbh
Essen, Germany
Incremental encoder with hollow shaft and display
ROP520
Incremental encoder with hollow shaft and display ROP520
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green colour change High shock and vibration resistance thanks to magnetic sensing principle User-friendly communication and parameterisation via IO-Link
  • Can be configured as encoder, speed monitor or counter
  • Clearly visible LED display with red/green colour change
  • High shock and vibration resistance thanks to magnetic sensing principle
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Motion Control Sensors - 9093304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
9093304
Motion Control Sensors 9093304
ifm electronic ROP520

ifm electronic ROP520

Supplier's Site
Encoders - Industrial - 2330-ROP520-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
2330-ROP520-ND
Encoders - Industrial 2330-ROP520-ND
ENCODER INCREMENTAL CONNECTOR

ENCODER INCREMENTAL CONNECTOR

Buy Now Datasheet
Incremental encoder ifm efector ROP520 -  - Automation24, Inc.
King of Prussia, PA, United States
Incremental encoder ifm efector ROP520
Incremental encoder ifm efector ROP520
The incremental encoder ROP520 from ifm electronic with a hollow shaft open to one side (diameter 12 mm) can be installed directly on the drive. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The output function can be switched between HTL and TTL (50 mA). In addition, via the function keys and the display you can program the resolution, direction of rotation and additional functions such as speed monitoring or pre-set counter locally at the incremental encoder ROP520. The robust stainless steel housing has a protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via an 8-pole M12 connector which is both radially and axially usable. For communication interface, IO-Link 1.1 is available (must purchase 103210 adapter cable in addition to programming cable for IO-Link programming).

The incremental encoder ROP520 from ifm electronic with a hollow shaft open to one side (diameter 12 mm) can be installed directly on the drive. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The output function can be switched between HTL and TTL (50 mA). In addition, via the function keys and the display you can program the resolution, direction of rotation and additional functions such as speed monitoring or pre-set counter locally at the incremental encoder ROP520. The robust stainless steel housing has a protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via an 8-pole M12 connector which is both radially and axially usable. For communication interface, IO-Link 1.1 is available (must purchase 103210 adapter cable in addition to programming cable for IO-Link programming).

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ROP520 ROP520 9093304 2330-ROP520-ND
Product Name Incremental encoder with hollow shaft and display Incremental encoder with hollow shaft and display Motion Control Sensors Encoders - Industrial Incremental encoder ifm efector ROP520
Encoder Technology Magnetic Magnetic
Encoder Type Incremental Incremental Incremental Incremental Incremental
Features Hollow Shaft Hollow Shaft Hollow Shaft
Encoder Output Pulse & Direction Pulse & Direction
Output Signal IO-Link IO-Link Htl, ttl
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 100124 - RS Components, Ltd.
Specs
Diameter / Width 1.18 inch (30 mm)
Operating Temperature -13 F (-25 C)
View Details
Incremental encoder with hollow shaft - RA3500 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft
View Details
3 suppliers
Incremental encoder with solid shaft - RV3100 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
4 suppliers
Incremental encoder with solid shaft - RB3500 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
3 suppliers