Red Lion Controls, Inc. ZBH - Standard Duty Shaft Encoder, Dual Channel, 12 PPR ZBH00122

Description
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 12 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 12 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZBH - Standard Duty Shaft Encoder, Dual Channel, 12 PPR - ZBH00122 - Red Lion Controls, Inc.
York, PA, United States
ZBH - Standard Duty Shaft Encoder, Dual Channel, 12 PPR
ZBH00122
ZBH - Standard Duty Shaft Encoder, Dual Channel, 12 PPR ZBH00122
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 12 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Standard Duty
  • Quadrature Output
  • Current Sink Outputs
  • 6 Pin MS Connector
  • 12 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZBH00122-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZBH00122-ND
Encoders - Industrial ZBH00122-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZBH00122 ZBH00122-ND
Product Name ZBH - Standard Duty Shaft Encoder, Dual Channel, 12 PPR Encoders - Industrial
Encoder Type Incremental
Counts / Revolution 12 (counts/revolution) 12 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0016-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details