Red Lion Controls, Inc. ZBG - Standard Duty Shaft Encoder, Single Channel, 100 PPR ZBG01002

Description
Standard Duty Current Sink Output 6 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Standard Duty Current Sink Output 6 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZBG - Standard Duty Shaft Encoder, Single Channel, 100 PPR - ZBG01002 - Red Lion Controls, Inc.
York, PA, United States
ZBG - Standard Duty Shaft Encoder, Single Channel, 100 PPR
ZBG01002
ZBG - Standard Duty Shaft Encoder, Single Channel, 100 PPR ZBG01002
Standard Duty Current Sink Output 6 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Standard Duty
  • Current Sink Output
  • 6 Pin MS Connector
  • 100 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZBG01002-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZBG01002-ND
Encoders - Industrial ZBG01002-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZBG01002 ZBG01002-ND
Product Name ZBG - Standard Duty Shaft Encoder, Single Channel, 100 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Counts / Revolution 100 (counts/revolution) 100 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
Encoders - 1882-1038033-ND - DigiKey
Specs
Encoder Technology Magnetic
Output Signal Serial Synchronous Interface
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Incremental encoder: Series IEM3-1024 - Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details