DigiKey Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 10-BIT, DIGITAL, CONTACTLESS ANG | |
| 4-AXIS QUADRATURE ENCODER & COUN | |
| ABSOLUTE MULTI-TURN ENCODER 58MM | |
| ENC INCRE QUAD USR SELCT GUL WNG | |
| ENC INCRE/MAG RS-422 USR SEL CBL | |
| ENC INCREMNT QUAD USR SEL PC PIN | |
| ENC MECH PULSE USER SELECT CABLE | |
| ENC MECH PULSE USR SELECT PC PIN | |
| ENC MECH QUAD USER SELECT PC PIN | |
| ENCODER ABSOLUTE BINARY CONN | |
| ENCODER ABSOLUTE GRAY CODE CONN | |
| ENCODER INCREMENTAL QUAD CONN | |
| ENCODER INCREMENTAL QUAD PC PIN | |
| ENCODER INCREMENTAL QUAD SMD | |
| ENCODER INCREMNTAL QUAD SMD/SMT | |
| ENCODER MAG OPEN COLLECTOR VERT | |
| ENCODER MAG QUAD VERT WIRE LEAD | |
| ENCODER MECH DIGITAL USR SELECT | |
| ENCODER MECH PULS VERT SOLDR LUG | |
| ENCODER MECH PULSE HORIZN PC PIN | |
| ENCODER MECH PULSE VERT PC PIN | |
| ENCODER MECH QUAD HORIZON PC PIN | |
| ENCODER MECH QUAD VERT PC PIN | |
| ENCODER MECH USER SELECT PC PIN | |
| ENCODER OPT QUAD R/A CABLE LEADS | |
| ENCODER OPTCAL PULSE VERT PC PIN | |
| ENCODER OPTICAL QUAD CABLE | |
| ENCODER OPTICAL QUAD CONNECTOR | |
| ENCODER OPTICAL QUAD VERT CABLE | |
| ENCODER QUAD VERT GULL WING | |
| ETHERNET/IP,10 MM SHAFT, M12 CON | |
| HALL ENCODER, 32 DETENTS/TURNS, | |
| HIGH RESOLUTION INDUCTIVE RESOLV | |
| Rotary Encoder Absolute Gray Code (Absolute) Vertical | |
| Rotary Encoder Incremental 12 Quadrature, 2-Bit Right Angle | |
| Rotary Encoder Incremental 15 Quadrature, 2-Bit Right Angle | |
| Rotary Encoder Incremental 64 Quadrature (Incremental) | |
| Rotary Encoder Magnetic I²C, PWM | |
| Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 12 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 15 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 15 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Mechanical 16 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 18 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 8 Quadrature, 2-Bit Horizontal | |
| Rotary Encoder Optical 100 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 100 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 100 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 1000 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 1024 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 1024 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 120 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 128 Tachometer Vertical | |
| Rotary Encoder Optical 150 LPI Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 180 LPI Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 192 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 200 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 200 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 2000 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 2000 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 2048 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 256 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 256 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 256 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 256 Tachometer Vertical | |
| Rotary Encoder Optical 300 LPI Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 32 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 360 LPI Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 360 LPI Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 360 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 360 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 400 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 400 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 500 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 500 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 500 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 512 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 512 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder |
| << Prev | Next >> |