Red Lion Controls, Inc. ZBG - Standard Duty Shaft Encoder, Single Channel, 1200 PPR ZBG12002

Description
Standard Duty Current Sink Output 6 Pin MS Connector 1200 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Standard Duty Current Sink Output 6 Pin MS Connector 1200 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZBG - Standard Duty Shaft Encoder, Single Channel, 1200 PPR - ZBG12002 - Red Lion Controls, Inc.
York, PA, United States
ZBG - Standard Duty Shaft Encoder, Single Channel, 1200 PPR
ZBG12002
ZBG - Standard Duty Shaft Encoder, Single Channel, 1200 PPR ZBG12002
Standard Duty Current Sink Output 6 Pin MS Connector 1200 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Standard Duty
  • Current Sink Output
  • 6 Pin MS Connector
  • 1200 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - RLC639-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
RLC639-ND
Encoders - Industrial RLC639-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet
Encoder, 6000Rpm, 1-Ch, 24Vdc; Encoder Technology Red Lion Controls - 62R9534 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 6000Rpm, 1-Ch, 24Vdc; Encoder Technology Red Lion Controls
62R9534
Encoder, 6000Rpm, 1-Ch, 24Vdc; Encoder Technology Red Lion Controls 62R9534
ENCODER, 6000RPM, 1-CH, 24VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1200PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature RoHS Compliant: Yes

ENCODER, 6000RPM, 1-CH, 24VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1200PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZBG12002 RLC639-ND 62R9534
Product Name ZBG - Standard Duty Shaft Encoder, Single Channel, 1200 PPR Encoders - Industrial Encoder, 6000Rpm, 1-Ch, 24Vdc; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental
Counts / Revolution 1200 (counts/revolution) 1200 (counts/revolution) 1200 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1037182-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 100 (counts/revolution)
View Details