Bourns, Inc. Mechanical Rotary Encoders PEC11R-4020F-S0024

Description
Bourns PEC11R-4020F-S0024
Request a Quote Datasheet
Description
Bourns PEC11R-4020F-S0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Rotary Encoders - 7377732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7377732
Mechanical Rotary Encoders 7377732
Bourns PEC11R-4020F-S0024

Bourns PEC11R-4020F-S0024

Supplier's Site
Mechanical Rotary Encoders - 7377732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7377732P
Mechanical Rotary Encoders 7377732P
Bourns PEC11R-4020F-S0024

Bourns PEC11R-4020F-S0024

Supplier's Site
Mechanical Rotary Encoders - 1674648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
1674648
Mechanical Rotary Encoders 1674648
Bourns PEC11R-4020F-S0024

Bourns PEC11R-4020F-S0024

Supplier's Site
Encoders - PEC11R-4020F-S0024-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 20mm SHAFT w/SWITCH

Encoders 20mm SHAFT w/SWITCH

Buy Now Datasheet
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns - 53W9496 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns
53W9496
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns 53W9496
INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Type:Flatted EndRoHS Compliant: Yes

INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Type:Flatted EndRoHS Compliant: Yes

Supplier's Site
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Supply Voltage Min Bourns - 99Y9566 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Supply Voltage Min Bourns
99Y9566
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Supply Voltage Min Bourns 99Y9566
INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:60rpm; Product Range:PEC11R Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:60rpm; Product Range:PEC11R Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 7377732 7377732P PEC11R-4020F-S0024-ND PEC11R-4020F-S0024 53W9496 99Y9566
Product Name Mechanical Rotary Encoders Mechanical Rotary Encoders Encoders Encoders Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Supply Voltage Min Bourns
Encoder Technology Mechanical Mechanical Mechanical
Encoder Type Incremental Incremental Incremental Incremental Incremental
Counts / Revolution 24 (counts/revolution) 24 (counts/revolution) 24 (counts/revolution) 24 (counts/revolution)
Shaft Speed 60 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEH2-4096 - Encoders Series IEH2-4096 magnetic Encoder, digital outputs 2 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Mechanical Encoders with Detent and Sliding Contacts - BG12 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Mechanical
View Details
Rotary Incremental Encoders - R137S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details