ifm electronic gmbh Incremental encoder with solid shaft RU3100

Description
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental encoder with solid shaft - RU3100 - ifm electronic gmbh
Essen, Germany
Incremental encoder with solid shaft
RU3100
Incremental encoder with solid shaft RU3100
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterisation via IO-Link
  • Defined pulse sequence for the reliable detection of rotational speeds
  • For precise position determination and linear measurement
  • High shock and vibration resistance thanks to magnetic sensing principle
  • Resolution freely programmable from 1 ... 10,000
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Incremental encoder with solid shaft - RU3100 - ifm efector inc.
Malvern, PA, United States
Incremental encoder with solid shaft
RU3100
Incremental encoder with solid shaft RU3100
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Defined pulse sequence for the reliable detection of rotational speeds
  • For precise position determination and linear measurement
  • High shock and vibration resistance
  • Resolution freely programmable from 1 ... 10,000
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Encoders - Industrial - 2330-RU3100-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
2330-RU3100-ND
Encoders - Industrial 2330-RU3100-ND
ENCODER INCREMENTAL CONNECTOR

ENCODER INCREMENTAL CONNECTOR

Buy Now Datasheet
Incremental encoder ifm efector RU3100 -  - Automation24, Inc.
King of Prussia, PA, United States
Incremental encoder ifm efector RU3100
Incremental encoder ifm efector RU3100
The incremental encoder RU3100 from ifm electronic has a 6 mm solid shaft and synchro-flange for the mechanical connection. The magnetic detection system and the resolution of 1-10,000 (factory setting 1,024) ensure the highest measurement accuracy. The output signal funtction is TTL or HTL 50 mA and is programmable via IO-Link 1.1. The resolution and the rotational direction of ifm electronic RU3100 can also be programmed via the interface. The robust stainless steel housing has a protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via an 5-pole M12 connector which is both radially and axially usable.

The incremental encoder RU3100 from ifm electronic has a 6 mm solid shaft and synchro-flange for the mechanical connection. The magnetic detection system and the resolution of 1-10,000 (factory setting 1,024) ensure the highest measurement accuracy. The output signal funtction is TTL or HTL 50 mA and is programmable via IO-Link 1.1. The resolution and the rotational direction of ifm electronic RU3100 can also be programmed via the interface. The robust stainless steel housing has a protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via an 5-pole M12 connector which is both radially and axially usable.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number RU3100 RU3100 2330-RU3100-ND
Product Name Incremental encoder with solid shaft Incremental encoder with solid shaft Encoders - Industrial Incremental encoder ifm efector RU3100
Encoder Technology Magnetic Magnetic
Encoder Type Incremental Incremental Incremental Incremental
Encoder Output Pulse & Direction Pulse & Direction
Output Signal IO-Link IO-Link
Shaft Speed 12000 rpm 12000 rpm 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoder/Resolver - 204042737 - Radwell International
Specs
Encoder Type Incremental
View Details
Rotary Incremental Encoder - 9220S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Incremental encoder: Series PA2-50 - Encoders Series PA2-50 optical Encoder, digital outputs 2 channels, 50 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details