Bourns, Inc. Encoders PEC12R-3222F-S0024

Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - PEC12R-3222F-S0024-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Buy Now Datasheet
Encoder Bourns - 28X8174 - Newark, An Avnet Company
Chicago, IL, United States
Encoder Bourns
28X8174
Encoder Bourns 28X8174
ENCODER

ENCODER

Supplier's Site
Sheung Wan, Hong Kong
Encoders HORZ 24DET 24PULSE 22.5mm SHAFT SPST SW

Encoders HORZ 24DET 24PULSE 22.5mm SHAFT SPST SW

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number PEC12R-3222F-S0024-ND 28X8174 PEC12R-3222F-S0024
Product Name Encoders Encoder Bourns Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 15T/H Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Diameter / Width 1.5 inch (38.1 mm)
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Hollow Shaft Incremental Encoder - 8135S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details