Bourns PEC12R-4220F-S0024
Bourns PEC12R-4220F-S0024
Bourns PEC12R-4220F-S0024
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
INCREMENTAL ENCODER, 2CH, 100RPM; Encoder Technology:Mechanica
INCREMENTAL ENCODER, 2CH, 100RPM; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:100rpm; Product Range:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Plugin Rotary Encoders ROHS
Encoders HORZ 24DET 24PULSE 20mm SHAFT SPST SW
ROTARY ENCODER MECHANICAL 24PPR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 7377773P | 7377773 | PEC12R-4220F-S0024-ND | 53W9605 | 99Y9579 | PEC12R-4220F-S0024 | PEC12R-4220F-S0024 | PEC12R-4220F-S0024 |
| Product Name | Mechanical Rotary Encoders | Mechanical Rotary Encoders | Encoders | Incremental Encoder, 2Ch, 100Rpm; Encoder Technology Bourns | Incremental Encoder, 2Ch, 100Rpm; Supply Voltage Min Bourns | Key/Switch >> Rotary Encoders | Encoders | Encoders |
| Encoder Technology | Mechanical | Mechanical | ||||||
| Encoder Type | Incremental | Incremental | Incremental | Incremental | Incremental | |||
| Output Signal | Square Wave | |||||||
| Counts / Revolution | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) |