Bourns PEC11R-4215K-S0024
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Encoders 15mm SHAFT w/SWITCH
INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:60rpm; Product Range:PEC11R Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 7377742 | PEC11R-4215K-S0024-ND | PEC11R-4215K-S0024 | 99Y9571 |
| Product Name | Mechanical Rotary Encoders | Encoders | Encoders | Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Supply Voltage Min Bourns |
| Encoder Technology | Mechanical | Mechanical | ||
| Encoder Type | Incremental | Incremental | Incremental | |
| Counts / Revolution | 24 (counts/revolution) | 24 (counts/revolution) | ||
| Shaft Speed | 60 rpm |