Red Lion Controls, Inc. ZCG - General Duty Shaft Encoder, Single Channel, 60 PPR ZCG0060C

Description
General Duty Current Sink Output 3 Wire, 10 Foot Cable 60 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
General Duty Current Sink Output 3 Wire, 10 Foot Cable 60 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZCG - General Duty Shaft Encoder, Single Channel, 60 PPR - ZCG0060C - Red Lion Controls, Inc.
York, PA, United States
ZCG - General Duty Shaft Encoder, Single Channel, 60 PPR
ZCG0060C
ZCG - General Duty Shaft Encoder, Single Channel, 60 PPR ZCG0060C
General Duty Current Sink Output 3 Wire, 10 Foot Cable 60 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • General Duty
  • Current Sink Output
  • 3 Wire, 10 Foot Cable
  • 60 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - RLC640-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
RLC640-ND
Encoders - Industrial RLC640-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
Encoder, 6000Rpm, 1-Ch, 35Vdc; Encoder Technology Red Lion Controls - 73P9643 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 6000Rpm, 1-Ch, 35Vdc; Encoder Technology Red Lion Controls
73P9643
Encoder, 6000Rpm, 1-Ch, 35Vdc; Encoder Technology Red Lion Controls 73P9643
ENCODER, 6000RPM, 1-CH, 35VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:60PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP54 RoHS Compliant: Yes

ENCODER, 6000RPM, 1-CH, 35VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:60PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR; 8-32 UNC; 6000 RPM (MAX.); 3.38IN.; 1.65 IN.; -18 TO DEGC; 15 OZ. - 70030295 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; 8-32 UNC; 6000 RPM (MAX.); 3.38IN.; 1.65 IN.; -18 TO DEGC; 15 OZ.
70030295
SENSOR; 8-32 UNC; 6000 RPM (MAX.); 3.38IN.; 1.65 IN.; -18 TO DEGC; 15 OZ. 70030295
The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability to 10 KHz. The DC input power supply requirement is a versatile +8 to +35 VDC, and is reverse polarity protected. The NPN Open Collector Transistor Output is current limited to 40 mA and is compatible with most RLC counters, rate indicators, controllers and accessories. All units are packaged in a rugged cast aluminum housing with a gasketed, rear aluminum cover. The 3⁄8" (9.53 mm) diameter heavy duty stainless steel shaft and sealed, lifetime-lubricated precision ball bearings are preloaded for minimum end play and rated for continuous use up to 6000 RPM. They are designed to meet NEMA 13/IP54 environmental requirements. All units are supplied with 10 feet (3 m) of PVC jacketed 3-wire, 22 AWG cable with stranded shield wire and 100% foil shield coverage. Operating Temperature range is –18°C to +60°C. VARIOUS PULSE PER REVOLUTION (PPR) RATES — Up to 200 PPR for fine, high-resolution counting or precision speed measurement from slow shaft speeds. UP TO 10 KHz OUTPUT FREQUENCY CURRENT SINK OUTPUT LENGTH SENSORS AVAILABLE WITH: Single or Dual Ended Shaft SEALED PRECISION BALL BEARINGS VARIOUS CABLE LENGTHS AVAILABLE RUGGED CAST ALUMINUM HOUSING 3⁄8" DIA. STAINLESS STEEL SHAFT WIDE INPUT SUPPLY VOLTAGE RANGE & LOW CURRENT OPERATION EASY INSTALLATION — Eliminates air-gap, sensing distance, and beam alignment procedures of other types of sensing. IDEAL FOR DUSTY, DIRTY ENVIRONMENTS — Where “Non Contact” sensing means are impractical.

The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability to 10 KHz. The DC input power supply requirement is a versatile +8 to +35 VDC, and is reverse polarity protected. The NPN Open Collector Transistor Output is current limited to 40 mA and is compatible with most RLC counters, rate indicators, controllers and accessories. All units are packaged in a rugged cast aluminum housing with a gasketed, rear aluminum cover. The 3⁄8" (9.53 mm) diameter heavy duty stainless steel shaft and sealed, lifetime-lubricated precision ball bearings are preloaded for minimum end play and rated for continuous use up to 6000 RPM. They are designed to meet NEMA 13/IP54 environmental requirements. All units are supplied with 10 feet (3 m) of PVC jacketed 3-wire, 22 AWG cable with stranded shield wire and 100% foil shield coverage. Operating Temperature range is –18°C to +60°C.

  • VARIOUS PULSE PER REVOLUTION (PPR) RATES — Up to 200 PPR for fine, high-resolution counting or precision speed measurement from slow shaft speeds.
  • UP TO 10 KHz OUTPUT FREQUENCY
  • CURRENT SINK OUTPUT
  • LENGTH SENSORS AVAILABLE WITH: Single or Dual Ended Shaft
  • SEALED PRECISION BALL BEARINGS
  • VARIOUS CABLE LENGTHS AVAILABLE
  • RUGGED CAST ALUMINUM HOUSING
  • 3⁄8" DIA. STAINLESS STEEL SHAFT
  • WIDE INPUT SUPPLY VOLTAGE RANGE & LOW CURRENT OPERATION
  • EASY INSTALLATION — Eliminates air-gap, sensing distance, and beam alignment procedures of other types of sensing.
  • IDEAL FOR DUSTY, DIRTY ENVIRONMENTS — Where “Non Contact” sensing means are impractical.
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZCG0060C RLC640-ND 73P9643 70030295
Product Name ZCG - General Duty Shaft Encoder, Single Channel, 60 PPR Encoders - Industrial Encoder, 6000Rpm, 1-Ch, 35Vdc; Encoder Technology Red Lion Controls SENSOR; 8-32 UNC; 6000 RPM (MAX.); 3.38IN.; 1.65 IN.; -18 TO DEGC; 15 OZ.
Encoder Type Incremental Incremental Incremental
Counts / Revolution 60 (counts/revolution) 60 (counts/revolution) 60 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder with Magnetic Detent - Double Rotary Encoder - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
View Details
Incremental encoder: Series IEH2-4096 - Encoders Series IEH2-4096 magnetic Encoder, digital outputs 2 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details