Red Lion Controls, Inc. ZBH - Standard Duty Shaft Encoder, Dual Channel, 10 PPR ZBH00102

Description
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 10 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 10 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZBH - Standard Duty Shaft Encoder, Dual Channel, 10 PPR - ZBH00102 - Red Lion Controls, Inc.
York, PA, United States
ZBH - Standard Duty Shaft Encoder, Dual Channel, 10 PPR
ZBH00102
ZBH - Standard Duty Shaft Encoder, Dual Channel, 10 PPR ZBH00102
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 10 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Standard Duty
  • Quadrature Output
  • Current Sink Outputs
  • 6 Pin MS Connector
  • 10 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZBH00102-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZBH00102-ND
Encoders - Industrial ZBH00102-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZBH00102 ZBH00102-ND
Product Name ZBH - Standard Duty Shaft Encoder, Dual Channel, 10 PPR Encoders - Industrial
Encoder Type Incremental
Counts / Revolution 10 (counts/revolution) 10 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEF3-4096 - Encoders Series IEF3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Rotary Incremental Mini-Encoders - R112S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details