Bourns, Inc. Mechanical Rotary Encoders PEC11R-4230F-S0024

Description
Bourns PEC11R-4230F-S0024
Request a Quote Datasheet
Description
Bourns PEC11R-4230F-S0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Rotary Encoders - 7377764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7377764P
Mechanical Rotary Encoders 7377764P
Bourns PEC11R-4230F-S0024

Bourns PEC11R-4230F-S0024

Supplier's Site
Mechanical Rotary Encoders - 7377764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7377764
Mechanical Rotary Encoders 7377764
Bourns PEC11R-4230F-S0024

Bourns PEC11R-4230F-S0024

Supplier's Site
Mechanical Rotary Encoders - 1674658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
1674658
Mechanical Rotary Encoders 1674658
Bourns PEC11R-4230F-S0024

Bourns PEC11R-4230F-S0024

Supplier's Site
Encoders - PEC11R-4230F-S0024-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 30mm SHAFT w/SWITCH

Encoders 30mm SHAFT w/SWITCH

Buy Now Datasheet
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns - 53W9548 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns
53W9548
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns 53W9548
INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:24 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:30mm RoHS Compliant: Yes

INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:24 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Length:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 7377764P 7377764 PEC11R-4230F-S0024-ND PEC11R-4230F-S0024 53W9548
Product Name Mechanical Rotary Encoders Mechanical Rotary Encoders Encoders Encoders Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns
Encoder Technology Mechanical Mechanical Mechanical
Encoder Type Incremental Incremental Incremental Incremental
Output Signal Square Wave
Counts / Revolution 24 (counts/revolution) 24 (counts/revolution) 24 (counts/revolution) 24 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
M-Sense12A Autoclavable Encoder - M Sense12Ai - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details