Bourns, Inc. Encoders PEC16-4220F-N0024

Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - PEC16-4220F-N0024-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Buy Now Datasheet
Motion Control Sensors - 1814425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
1814425
Motion Control Sensors 1814425
Bourns PEC16-4220F-N0024 Rotary Encoder

Bourns PEC16-4220F-N0024 Rotary Encoder

Supplier's Site
Encoder, Incremental, 2Ch, 100Rpm; Encoder Technology Bourns - 10C0354 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Incremental, 2Ch, 100Rpm; Encoder Technology Bourns
10C0354
Encoder, Incremental, 2Ch, 100Rpm; Encoder Technology Bourns 10C0354
ENCODER, INCREMENTAL, 2CH, 100RPM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:24 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

ENCODER, INCREMENTAL, 2CH, 100RPM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:24 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site
Incremental Encoder, 16Mm, 100Rpm, 5Vdc; Supply Voltage Min Bourns - 99Y9582 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 16Mm, 100Rpm, 5Vdc; Supply Voltage Min Bourns
99Y9582
Incremental Encoder, 16Mm, 100Rpm, 5Vdc; Supply Voltage Min Bourns 99Y9582
INCREMENTAL ENCODER, 16MM, 100RPM, 5VDC; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:100rpm; Product Range:PEC16 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INCREMENTAL ENCODER, 16MM, 100RPM, 5VDC; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:100rpm; Product Range:PEC16 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Encoders 20MM SHAFT NO switch

Encoders 20MM SHAFT NO switch

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number PEC16-4220F-N0024-ND 1814425 10C0354 99Y9582 PEC16-4220F-N0024
Product Name Encoders Motion Control Sensors Encoder, Incremental, 2Ch, 100Rpm; Encoder Technology Bourns Incremental Encoder, 16Mm, 100Rpm, 5Vdc; Supply Voltage Min Bourns Encoders
Encoder Technology Mechanical
Encoder Type Incremental Incremental Incremental Incremental
Encoder Output Quadrature Quadrature Quadrature
Counts / Revolution 24 (counts/revolution) 24 (counts/revolution) 24 (counts/revolution)
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model 755A Blind Hollow Bore - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Counts / Revolution 30000 (counts/revolution)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1073653-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 10 (counts/revolution)
View Details