ifm efector inc. Incremental encoder with solid shaft RB3100

Description
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental encoder with solid shaft - RB3100 - ifm efector inc.
Malvern, PA, United States
Incremental encoder with solid shaft
RB3100
Incremental encoder with solid shaft RB3100
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Defined pulse sequence for the reliable detection of rotational speeds
  • For precise position determination and linear measurement
  • High shock and vibration resistance
  • Resolution freely programmable from 1 ... 10,000
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Incremental encoder with solid shaft - RB3100 - ifm electronic gmbh
Essen, Germany
Incremental encoder with solid shaft
RB3100
Incremental encoder with solid shaft RB3100
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterisation via IO-Link
  • Defined pulse sequence for the reliable detection of rotational speeds
  • For precise position determination and linear measurement
  • High shock and vibration resistance thanks to magnetic sensing principle
  • Resolution freely programmable from 1 ... 10,000
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Motion Control Sensors - 9093329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
9093329
Motion Control Sensors 9093329
ifm electronic RB3100

ifm electronic RB3100

Supplier's Site
Encoders - Industrial - 2330-RB3100-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
2330-RB3100-ND
Encoders - Industrial 2330-RB3100-ND
ENCODER INCREMENTAL CONNECTOR

ENCODER INCREMENTAL CONNECTOR

Buy Now Datasheet
Incremental encoder ifm efector RB3100 -  - Automation24, Inc.
King of Prussia, PA, United States
Incremental encoder ifm efector RB3100
Incremental encoder ifm efector RB3100
The compact incremental encoder RB3100 from ifm electronic has a solid shaft with 6 mm diameter and synchro-flange for the mechanical connection. The magnetic detection system and the resolution of 1-10,000 (factory setting 1.024) ensure the highest measurement accuracy. The output signal funtction is TTL or HTL 50 mA and is programmable via IO-Link 1.1. The resolution and the rotational direction of ifm electronic RB3100 can also be programmed via the interface. The robust stainless steel housing has a protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via a 5-pole M12 connector which is both radially and axially usable.

The compact incremental encoder RB3100 from ifm electronic has a solid shaft with 6 mm diameter and synchro-flange for the mechanical connection. The magnetic detection system and the resolution of 1-10,000 (factory setting 1.024) ensure the highest measurement accuracy. The output signal funtction is TTL or HTL 50 mA and is programmable via IO-Link 1.1. The resolution and the rotational direction of ifm electronic RB3100 can also be programmed via the interface. The robust stainless steel housing has a protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via a 5-pole M12 connector which is both radially and axially usable.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number RB3100 RB3100 9093329 2330-RB3100-ND
Product Name Incremental encoder with solid shaft Incremental encoder with solid shaft Motion Control Sensors Encoders - Industrial Incremental encoder ifm efector RB3100
Encoder Technology Magnetic Magnetic
Encoder Type Incremental Incremental Incremental Incremental Incremental
Encoder Output Pulse & Direction Pulse & Direction
Output Signal IO-Link IO-Link Htl, ttl
Shaft Speed 12000 rpm 12000 rpm 12000 rpm 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder with hollow shaft - RO3501 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft
View Details
3 suppliers
draw wire encoder - RMS005 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
View Details
Motion Control Sensors - 7417531 - RS Components, Ltd.
Specs
Diameter / Width 0.1969 inch (5 mm)
View Details
draw wire encoder - RMS001 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Diameter / Width 2.28 inch (58 mm)
View Details
2 suppliers