The Incremental Encoder, part number 53W9485, features a 2-channel quadrature output and operates at a maximum speed of 60 RPM with a supply voltage of 5 VDC. It has a contact rating of 10 mA and offers a continuous electrical travel. The encoder is designed to function within an operating temperature range of -30 °C to +70 °C and can withstand storage temperatures from -40 °C to +85 °C. This encoder has a mechanical angle of 360° continuous rotation and a rotational life of at least 30,000 cycles. It is rated for IP 40 protection and has a shock resistance of 100 G. The device includes printed circuit board terminals for easy integration into various applications. The encoder is RoHS compliant and suitable for use in audio-visual equipment, consumer electronics, and communication devices. Engineers should consider this encoder for projects requiring reliable position feedback in compact and rugged designs.
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Bourns PEC11R-4015F-N0024
Bourns PEC11R-4015F-N0024
Bourns PEC11R-4015F-N0024
Encoders 15mm SHAFT NO SWITCH
INCREMENTAL ENCODER, 2CH, 60RPM, 5VDC; Encoder Technology:Mechanica
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | PEC11R-4015F-N0024-ND | 7816824P | 7816824 | PEC11R-4015F-N0024 | 53W9485 |
| Product Name | Encoders | Mechanical Rotary Encoders | Mechanical Rotary Encoders | Encoders | Incremental Encoder, 2Ch, 60Rpm, 5Vdc; Encoder Technology Bourns |
| Encoder Technology | Mechanical | Mechanical | Mechanical | ||
| Encoder Type | Incremental | Incremental | Incremental | Incremental | |
| Encoder Output | Quadrature | Quadrature | |||
| Counts / Revolution | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) |