DigiKey Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35
Product Name Notes
ENC ABSLT BINARY USR SELECT CONN
ENC ABSLT BNARY USR SEL TERM PIN
ENC ABSLT QUAD USR SELECT CONN
ENC INCREM VOLT USR SEL CONN
ENC MECH DIGITL USR SELECT CABLE
ENC OPTICAL QUAD USER SELCT CONN
ENC OPTICAL QUAD USR SELCT CONN
ENCODER ABSOLUT QUAD VERT PC PIN
ENCODER INC VOLTAGE VERT PC PIN
ENCODER INCREM QUAD VERT PC PIN
ENCODER INCREMENTAL CABLE
ENCODER INCREMENTAL CONNECTOR
ENCODER INCREMENTAL R/A CABLE
ENCODER INCREMENTAL TTL CABLE
ENCODER INCREMENTAL TTL CONN
ENCODER INCREMENTAL VOLTAGE CONN
ENCODER MECH QUAD VERT PC PIN
ENCODER MECH USER SELECT CABLE
ENCODER OPT GRAY CODE R/A CABLE
ENCODER OPT QUAD R/A CABLE LEADS
ENCODER OPT QUAD VERT CABLE LEAD
ENCODER OPT TACHOMETER VERT LEAD
ENCODER OPTICAL BCD R/A CABLE
ENCODER OPTICAL GRAY CODE R/A
ENCODER OPTICAL QUAD R/A CABLE
ENCODER OPTICAL QUAD VERT CABLE
ENCODER OPTICAL QUAD VERT PC PIN
ENCODER ROTARY 5V 2000RESOL 2M
INC ROTARY ENC 500 PR
RING TYP ENCODERS
Rotary Encoder Absolute Binary (Absolute) Horizontal
Rotary Encoder Absolute Binary (Absolute) User Selectable
Rotary Encoder Absolute
Rotary Encoder Incremental 12 Gray Code (Absolute) User Selectable
Rotary Encoder Incremental 128 Quadrature (Incremental) Vertical
Rotary Encoder Incremental 24 Quadrature, 2-Bit Vertical
Rotary Encoder Incremental
Rotary Encoder Magnetic 1024 Binary (Absolute) Vertical
Rotary Encoder Magnetic 1024 PWM Vertical
Rotary Encoder Magnetic 128 Quadrature (Incremental) Vertical
Rotary Encoder Magnetic 256 Quadrature (Incremental) Vertical
Rotary Encoder Magnetic 32 Quadrature (Incremental) Vertical
Rotary Encoder Magnetic 512 Tachometer Vertical
Rotary Encoder Magnetic 64 Tachometer Vertical
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Rotary Encoder Mechanical 12 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 128 Binary (Absolute) Vertical
Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 16 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 20 Quadrature (Incremental) Right Angle
Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 24 Quadrature (Incremental) Right Angle
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 6 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 8 Quadrature (Incremental) Vertical
Rotary Encoder Mechanical 9 Quadrature (Incremental) Vertical
Rotary Encoder Optical 100 Quadrature (Incremental) Vertical
Rotary Encoder Optical 100 Quadrature, 2-Bit Vertical
Rotary Encoder Optical 128 Quadrature (Incremental) Vertical
Rotary Encoder Optical 16 Quadrature (Incremental) Right Angle
Rotary Encoder Optical 16 Quadrature (Incremental) Vertical
Rotary Encoder Optical 16 Quadrature, 2-Bit Vertical
Rotary Encoder Optical 25 Quadrature (Incremental) Vertical
Rotary Encoder Optical 256 Quadrature (Incremental) Vertical
Rotary Encoder Optical 32 Quadrature (Incremental) Right Angle
Rotary Encoder Optical 32 Quadrature (Incremental) User Selectable
Rotary Encoder Optical 32 Quadrature (Incremental) Vertical
Rotary Encoder Optical 32 Quadrature, 2-Bit Right Angle
Rotary Encoder Optical 32 Quadrature, 2-Bit Vertical
Rotary Encoder Optical 64 Quadrature (Incremental) Right Angle
Rotary Encoder Optical 64 Quadrature (Incremental) User Selectable
Rotary Encoder Optical 64 Quadrature (Incremental) Vertical
Rotary Encoder Optical 64 Quadrature, 2-Bit Right Angle
Rotary Encoder Optical 64 Quadrature, 2-Bit Vertical
Rotary Encoder Optical 8 Quadrature (Incremental) Right Angle
Rotary Encoder Optical 8 Quadrature (Incremental) Vertical
Rotary Encoder Optical 8 Quadrature, 2-Bit Right Angle
Rotary Encoder Optical 8 Quadrature, 2-Bit Vertical
Rotary Encoder

<< Prev Next >>