Bourns, Inc. Encoders PEC16-4220F-S0024

Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - PEC16-4220F-S0024-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Buy Now Datasheet
Motion Control Sensors - 1814486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
1814486
Motion Control Sensors 1814486
Bourns PEC16-4220F-S0024 Rotary Encoder

Bourns PEC16-4220F-S0024 Rotary Encoder

Supplier's Site
Motion Control Sensors - 1814426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
1814426
Motion Control Sensors 1814426
Bourns PEC16-4220F-S0024 Rotary Encoder

Bourns PEC16-4220F-S0024 Rotary Encoder

Supplier's Site
Encoder, Rotary, Incremental, 100Rpm; Supply Voltage Min Bourns - 06X6519 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Rotary, Incremental, 100Rpm; Supply Voltage Min Bourns
06X6519
Encoder, Rotary, Incremental, 100Rpm; Supply Voltage Min Bourns 06X6519
ENCODER, ROTARY, INCREMENTAL, 100RPM; Supply Voltage Min:-; Supply Voltage Max:5V; No. of Channels:2Channels; Rotational Speed Max:100rpm; Product Range:PEC11 Series; SVHC:No SVHC (15-Jan-2018); Encoder Resolution:24 RoHS Compliant: Yes

ENCODER, ROTARY, INCREMENTAL, 100RPM; Supply Voltage Min:-; Supply Voltage Max:5V; No. of Channels:2Channels; Rotational Speed Max:100rpm; Product Range:PEC11 Series; SVHC:No SVHC (15-Jan-2018); Encoder Resolution:24 RoHS Compliant: Yes

Supplier's Site Datasheet
Encoder Bourns - 79AH5733 - Newark, An Avnet Company
Chicago, IL, United States
Encoder Bourns
79AH5733
Encoder Bourns 79AH5733
ENCODER

ENCODER

Supplier's Site
ROTARY ENCODER MECHANICAL 24PPR

ROTARY ENCODER MECHANICAL 24PPR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 20MM SHAFT w/switch

Encoders 20MM SHAFT w/switch

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number PEC16-4220F-S0024-ND 1814486 06X6519 79AH5733 PEC16-4220F-S0024 PEC16-4220F-S0024
Product Name Encoders Motion Control Sensors Encoder, Rotary, Incremental, 100Rpm; Supply Voltage Min Bourns Encoder Bourns Encoders Encoders
Encoder Technology Mechanical
Encoder Type Incremental Incremental Incremental
Encoder Output Quadrature Quadrature Quadrature
Counts / Revolution 24 (counts/revolution) 24 (counts/revolution) 24 (counts/revolution)
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data