ENC ABSLT SSI USR SEL CONN
Rotational Inductive Kit Encoder 60 mm
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders |
| Product Number | 716-RAIK060I11318JB718-ND | 444538 |
| Product Name | Encoders | Mechanical Rotary Encoders |
| Output Signal | Serial Synchronous Interface | |
| Operating Temperature | -40 to 221 F (-40 to 105 C) | |
| Encoder Technology | Mechanical | |
| Encoder Type | Absolute |