ifm efector inc. Incremental encoder with solid shaft and display RUP500

Description
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green color change High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green color change High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental encoder with solid shaft and display - RUP500 - ifm efector inc.
Malvern, PA, United States
Incremental encoder with solid shaft and display
RUP500
Incremental encoder with solid shaft and display RUP500
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green color change High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Can be configured as encoder, speed monitor or counter
  • Clearly visible LED display with red/green color change
  • High shock and vibration resistance
  • Resolution freely programmable from 1 ... 10,000
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Incremental encoder with solid shaft and display - RUP500 - ifm electronic gmbh
Essen, Germany
Incremental encoder with solid shaft and display
RUP500
Incremental encoder with solid shaft and display RUP500
Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green colour change High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterisation via IO-Link
  • Can be configured as encoder, speed monitor or counter
  • Clearly visible LED display with red/green colour change
  • High shock and vibration resistance thanks to magnetic sensing principle
  • Resolution freely programmable from 1 ... 10,000
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Motion Control Sensors - 9093307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
9093307
Motion Control Sensors 9093307
ifm electronic RUP500

ifm electronic RUP500

Supplier's Site
Encoders - Industrial - 2330-RUP500-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
2330-RUP500-ND
Encoders - Industrial 2330-RUP500-ND
ENCODER INCREMENTAL CONNECTOR

ENCODER INCREMENTAL CONNECTOR

Buy Now Datasheet
Incremental encoder ifm efector RUP500 -  - Automation24, Inc.
King of Prussia, PA, United States
Incremental encoder ifm efector RUP500
Incremental encoder ifm efector RUP500
The incremental encoder RUP500 from ifm electronic with 6 mm solid shaft and synchro-flange can be connected with an optional flexible coupling to the drive. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The output function can be switched between HTL and TTL (50 mA). In addition, via the function keys and the display you can program the resolution, direction of rotation and additional functions such as speed monitoring or pre-set counter locally at the incremental encoder RUP500. The robust stainless steel housing has a protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via an 8-pole M12 connector which is both radially and axially usable. For communication interface, IO-Link is available (must use 103210 adapter with programming cable for this functionality).

The incremental encoder RUP500 from ifm electronic with 6 mm solid shaft and synchro-flange can be connected with an optional flexible coupling to the drive. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The output function can be switched between HTL and TTL (50 mA). In addition, via the function keys and the display you can program the resolution, direction of rotation and additional functions such as speed monitoring or pre-set counter locally at the incremental encoder RUP500. The robust stainless steel housing has a protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via an 8-pole M12 connector which is both radially and axially usable. For communication interface, IO-Link is available (must use 103210 adapter with programming cable for this functionality).

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number RUP500 RUP500 9093307 2330-RUP500-ND
Product Name Incremental encoder with solid shaft and display Incremental encoder with solid shaft and display Motion Control Sensors Encoders - Industrial Incremental encoder ifm efector RUP500
Encoder Technology Magnetic Magnetic
Encoder Type Incremental Incremental Incremental Incremental Incremental
Encoder Output Pulse & Direction Pulse & Direction
Output Signal IO-Link IO-Link Htl, ttl
Shaft Speed 12000 rpm 12000 rpm 12000 rpm 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 88339297 - Radwell International
Specs
Encoder Type Incremental; Manual Pulse Generator
View Details
Incremental encoder with solid shaft and display - RVP510 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
5 suppliers
Incremental encoder with hollow shaft - RA3100 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft
View Details
5 suppliers
Motion Control Sensors - 100566 - RS Components, Ltd.
Specs
Output Signal PNP
Diameter / Width 0.2126 inch (5.4 mm)
View Details