Red Lion Controls, Inc. ZBH - Standard Duty Shaft Encoder, Dual Channel, 120 PPR ZBH01202

Description
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 120 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 120 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZBH - Standard Duty Shaft Encoder, Dual Channel, 120 PPR - ZBH01202 - Red Lion Controls, Inc.
York, PA, United States
ZBH - Standard Duty Shaft Encoder, Dual Channel, 120 PPR
ZBH01202
ZBH - Standard Duty Shaft Encoder, Dual Channel, 120 PPR ZBH01202
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 120 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Standard Duty
  • Quadrature Output
  • Current Sink Outputs
  • 6 Pin MS Connector
  • 120 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZBH01202-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZBH01202-ND
Encoders - Industrial ZBH01202-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet
Rotary Encoder, 120Ppr, 6000Rpm; Encoder Technology Red Lion Controls - 63R5290 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Encoder, 120Ppr, 6000Rpm; Encoder Technology Red Lion Controls
63R5290
Rotary Encoder, 120Ppr, 6000Rpm; Encoder Technology Red Lion Controls 63R5290
ROTARY ENCODER, 120PPR, 6000RPM; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:120PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:ZBH Series RoHS Compliant: Yes

ROTARY ENCODER, 120PPR, 6000RPM; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:120PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:ZBH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZBH01202 ZBH01202-ND 63R5290
Product Name ZBH - Standard Duty Shaft Encoder, Dual Channel, 120 PPR Encoders - Industrial Rotary Encoder, 120Ppr, 6000Rpm; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental
Counts / Revolution 120 (counts/revolution) 120 (counts/revolution) 120 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model 758 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2.28 inch (58 mm)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1072291-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 3072 (counts/revolution)
View Details