Bourns PEC11R-4225F-S0024
Bourns PEC11R-4225F-S0024
Bourns PEC11R-4225F-S0024
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
INCREMENTAL ENCODER, 2CH, 60RPM; Encoder Technology:Mechanica
ENCODER, INCREMENTAL, 2CH, 60RPM; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:60rpm; Product Range:PEC11R Series; SVHC:Lead (15-Jan-2019); Encoder Resolution:24CPR; No. of RoHS Compliant: Yes
Encoders 25mm SHAFT w/SWITCH
ROTARY ENCODER MECHANICAL 24PPR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 7377760P | 7377760 | PEC11R-4225F-S0024-ND | 53W9543 | 47Y7180 | PEC11R-4225F-S0024 | PEC11R-4225F-S0024 |
| Product Name | Mechanical Rotary Encoders | Mechanical Rotary Encoders | Encoders | Incremental Encoder, 2Ch, 60Rpm; Encoder Technology Bourns | Encoder, Incremental, 2Ch, 60Rpm; Supply Voltage Min Bourns | Encoders | Encoders |
| Encoder Technology | Mechanical | Mechanical | Mechanical | ||||
| Encoder Type | Incremental | Incremental | Incremental | Incremental | Incremental | ||
| Output Signal | Square Wave | ||||||
| Counts / Revolution | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) |