Bourns PEC11R-4015F-S0024
Bourns PEC11R-4015F-S0024
Bourns PEC11R-4015F-S0024
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
ROTARY ENCODER MECHANICAL 24PPR
Encoders 15mm SHAFT w/SWITCH
INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Encoder Technology:Mechanica
Plugin Rotary Encoders ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 7377739P | 7377739 | PEC11R-4015F-S0024-ND | PEC11R-4015F-S0024 | PEC11R-4015F-S0024 | 53W9488 | PEC11R-4015F-S0024 |
| Product Name | Mechanical Rotary Encoders | Mechanical Rotary Encoders | Encoders | Encoders | Encoders | Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns | Key/Switch >> Rotary Encoders |
| Encoder Technology | Mechanical | Mechanical | Mechanical | ||||
| Encoder Type | Incremental | Incremental | Incremental | Incremental | |||
| Output Signal | Square Wave | ||||||
| Counts / Revolution | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) |