ifm efector inc. Incremental encoder with solid shaft RV3500

Description
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental encoder with solid shaft - RV3500 - ifm efector inc.
Malvern, PA, United States
Incremental encoder with solid shaft
RV3500
Incremental encoder with solid shaft RV3500
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Defined pulse sequence for the reliable detection of rotational speeds
  • For precise position determination and linear measurement
  • High shock and vibration resistance
  • Resolution freely programmable from 1 ... 10,000
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Incremental encoder with solid shaft - RV3500 - ifm electronic gmbh
Essen, Germany
Incremental encoder with solid shaft
RV3500
Incremental encoder with solid shaft RV3500
Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance thanks to magnetic sensing principle Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterisation via IO-Link
  • Defined pulse sequence for the reliable detection of rotational speeds
  • For precise position determination and linear measurement
  • High shock and vibration resistance thanks to magnetic sensing principle
  • Resolution freely programmable from 1 ... 10,000
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Motion Control Sensors - 9093348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
9093348
Motion Control Sensors 9093348
ifm electronic RV3500

ifm electronic RV3500

Supplier's Site
Encoders - Industrial - 2330-RV3500-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
2330-RV3500-ND
Encoders - Industrial 2330-RV3500-ND
ENCODER INCREMENTAL CABLE

ENCODER INCREMENTAL CABLE

Buy Now Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number RV3500 RV3500 9093348 2330-RV3500-ND
Product Name Incremental encoder with solid shaft Incremental encoder with solid shaft Motion Control Sensors Encoders - Industrial
Encoder Technology Magnetic Magnetic
Encoder Type Incremental Incremental Incremental Incremental
Encoder Output Pulse & Direction Pulse & Direction
Output Signal IO-Link IO-Link Htl, ttl
Shaft Speed 12000 rpm 12000 rpm 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 100566 - RS Components, Ltd.
Specs
Output Signal PNP
Diameter / Width 0.2126 inch (5.4 mm)
View Details
draw wire encoder - RMS001 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Diameter / Width 2.28 inch (58 mm)
View Details
2 suppliers
Incremental encoder with solid shaft - RB3500 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
3 suppliers
draw wire encoder - RMS002 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Operating Temperature 176 F (80 C)
View Details