Red Lion Controls, Inc. ZBH - Standard Duty Shaft Encoder, Dual Channel, 100 PPR ZBH01002

Description
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZBH - Standard Duty Shaft Encoder, Dual Channel, 100 PPR - ZBH01002 - Red Lion Controls, Inc.
York, PA, United States
ZBH - Standard Duty Shaft Encoder, Dual Channel, 100 PPR
ZBH01002
ZBH - Standard Duty Shaft Encoder, Dual Channel, 100 PPR ZBH01002
Standard Duty Quadrature Output Current Sink Outputs 6 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Standard Duty
  • Quadrature Output
  • Current Sink Outputs
  • 6 Pin MS Connector
  • 100 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - RLC179-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
RLC179-ND
Encoders - Industrial RLC179-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet
Encoder; Encoder Technology Red Lion Controls - 19P7175 - Newark, An Avnet Company
Chicago, IL, United States
Encoder; Encoder Technology Red Lion Controls
19P7175
Encoder; Encoder Technology Red Lion Controls 19P7175
ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:100PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:ZBH Series; Rotational Speed Max:6000rpm RoHS Compliant: Yes

ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:100PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Product Range:ZBH Series; Rotational Speed Max:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZBH01002 RLC179-ND 19P7175
Product Name ZBH - Standard Duty Shaft Encoder, Dual Channel, 100 PPR Encoders - Industrial Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental
Counts / Revolution 100 (counts/revolution) 100 (counts/revolution) 100 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEDS 5500/5540 Optical Encoder - HEDS 5500/5540 - Portescap
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction
View Details
Incremental Rotary Encoder - Model 776 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0808-E65Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details