Rotary Encoder Mechanical 12 Quadrature (Incremental) Vertical
Bourns PEC11R-4215F-S0012
Bourns PEC11R-4215F-S0012
Bourns PEC11R-4215F-S0012
Encoders 15mm SHAFT w/SWITCH
INCREMENTAL ENCODER, 2CH, 12PULSE/360DEG; Supply Voltage Min:-; Supply Voltage Max:-; No. of Channels:2Channels; Rotational Speed Max:60rpm; Product Range:PEC11R Series; SVHC:Lead (15-Jan-2019); Encoder Resolution:12CPR; No. of RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | PEC11R-4215F-S0012-ND | 7816815P | 7816815 | PEC11R-4215F-S0012 | 46Y2634 |
| Product Name | Encoders | Mechanical Rotary Encoders | Mechanical Rotary Encoders | Encoders | Incremental Encoder, 2Ch, 12Pulse/360Deg; Supply Voltage Min Bourns |
| Encoder Technology | Mechanical | Mechanical | Mechanical | ||
| Encoder Type | Incremental | Incremental | Incremental | Incremental; Manual Pulse Generator | |
| Encoder Output | Quadrature | ||||
| Counts / Revolution | 12 (counts/revolution) | 12 (counts/revolution) | 12 (counts/revolution) | 12 (counts/revolution) |