DigiKey Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| ENC ABSLT BINARY USR SELECT CONN | |
| ENC ABSLT QUAD USR SELECT CONN | |
| ENC INCREM VOLT USR SEL CONN | |
| ENC MECH DIGITL USR SELECT CABLE | |
| ENC OPTICAL QUAD USER SELCT CONN | |
| ENC OPTICAL QUAD USR SELCT CONN | |
| ENCODER ABSOLUT QUAD VERT PC PIN | |
| ENCODER INC QUAD VERT WIRE LEAD | |
| ENCODER INCREM QUAD VERT PC PIN | |
| ENCODER INCREMENTAL CABLE | |
| ENCODER MECH QUAD VERT PC PIN | |
| ENCODER MECH USER SELECT CABLE | |
| ENCODER OPT QUAD R/A CABLE LEADS | |
| ENCODER OPTICAL QUAD R/A CABLE | |
| ENCODER OPTICAL QUAD VERT CABLE | |
| ENCODER OPTICAL QUAD VERT PC PIN | |
| RING TYP ENCODERS | |
| Rotary Encoder Absolute 16 Gray Code (Absolute) Vertical | |
| Rotary Encoder Absolute Binary (Absolute) Horizontal | |
| Rotary Encoder Absolute Binary (Absolute) User Selectable | |
| Rotary Encoder Incremental 12 Gray Code (Absolute) User Selectable | |
| Rotary Encoder Incremental 128 Quadrature (Incremental) Vertical | |
| Rotary Encoder Incremental 24 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Magnetic 1024 Binary (Absolute) Vertical | |
| Rotary Encoder Magnetic 1024 PWM Vertical | |
| Rotary Encoder Magnetic 128 Quadrature (Incremental) Vertical | |
| Rotary Encoder Magnetic 256 Quadrature (Incremental) Vertical | |
| Rotary Encoder Magnetic 32 Quadrature (Incremental) Vertical | |
| Rotary Encoder Magnetic 512 Tachometer Vertical | |
| Rotary Encoder Magnetic 64 Tachometer Vertical | |
| Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 12 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 15 Vertical | |
| Rotary Encoder Mechanical 16 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 20 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 24 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 3 Horizontal | |
| Rotary Encoder Mechanical 6 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 8 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 9 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical Quadrature (Incremental) | |
| Rotary Encoder Optical 100 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 100 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Optical 128 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 16 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 16 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 16 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Optical 25 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 256 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 32 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 32 Quadrature (Incremental) User Selectable | |
| Rotary Encoder Optical 32 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 32 Quadrature, 2-Bit Right Angle | |
| Rotary Encoder Optical 32 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Optical 64 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 64 Quadrature (Incremental) User Selectable | |
| Rotary Encoder Optical 64 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 64 Quadrature, 2-Bit Right Angle | |
| Rotary Encoder Optical 64 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Optical 8 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Optical 8 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 8 Quadrature, 2-Bit Right Angle | |
| Rotary Encoder Optical 8 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Optical Programmable Digital, Quadrature (Analog) Vertical | |
| Rotary Encoder Optical Quadrature (Incremental) | |
| Rotary Encoder |
| << Prev | Next >> |