Bourns, Inc. Encoders PEC11R-4120F-S0018

Description
Rotary Encoder Mechanical 18 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Mechanical 18 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - PEC11R-4120F-S0018-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Mechanical 18 Quadrature (Incremental) Vertical

Rotary Encoder Mechanical 18 Quadrature (Incremental) Vertical

Buy Now Datasheet
Mechanical Rotary Encoders - 7816827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7816827
Mechanical Rotary Encoders 7816827
Bourns PEC11R-4120F-S0018

Bourns PEC11R-4120F-S0018

Supplier's Site
Mechanical Rotary Encoders - 7816827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7816827P
Mechanical Rotary Encoders 7816827P
Bourns PEC11R-4120F-S0018

Bourns PEC11R-4120F-S0018

Supplier's Site
Mechanical Rotary Encoders - 1675429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
1675429
Mechanical Rotary Encoders 1675429
Bourns PEC11R-4120F-S0018

Bourns PEC11R-4120F-S0018

Supplier's Site
Sheung Wan, Hong Kong
Encoders 20mm SHAFT w/SWITCH

Encoders 20mm SHAFT w/SWITCH

Buy Now Datasheet
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns - 53W9517 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns
53W9517
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns 53W9517
INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:18PPR; No. of Detents:18 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:20mm RoHS Compliant: Yes

INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:18PPR; No. of Detents:18 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Length:20mm RoHS Compliant: Yes

Supplier's Site
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Supply Voltage Min Bourns - 99Y9568 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Supply Voltage Min Bourns
99Y9568
Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Supply Voltage Min Bourns 99Y9568
INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:60rpm; Product Range:PEC11R Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:60rpm; Product Range:PEC11R Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number PEC11R-4120F-S0018-ND 7816827 7816827P PEC11R-4120F-S0018 53W9517 99Y9568
Product Name Encoders Mechanical Rotary Encoders Mechanical Rotary Encoders Encoders Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Encoder Technology Bourns Incremental Encoder, 12Mm, 60Rpm, 5Vdc; Supply Voltage Min Bourns
Encoder Technology Mechanical Mechanical Mechanical
Encoder Type Incremental Incremental Incremental Incremental Incremental
Encoder Output Quadrature
Counts / Revolution 18 (counts/revolution) 18 (counts/revolution) 18 (counts/revolution) 18 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model 15S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Diameter / Width 1.5 inch (38.1 mm)
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details