Bourns, Inc. Encoders PEC16-2220F-N0024

Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Right Angle
Request a Quote Datasheet
Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - PEC16-2220F-N0024-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Mechanical 24 Quadrature (Incremental) Right Angle

Rotary Encoder Mechanical 24 Quadrature (Incremental) Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 20MM SHAFT NO switch

Encoders 20MM SHAFT NO switch

Buy Now Datasheet
Incremental Encoder, 2Ch, 100Rpm, 5Vdc; Encoder Technology Bourns - 10C0347 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 2Ch, 100Rpm, 5Vdc; Encoder Technology Bourns
10C0347
Incremental Encoder, 2Ch, 100Rpm, 5Vdc; Encoder Technology Bourns 10C0347
INCREMENTAL ENCODER, 2CH, 100RPM, 5VDC; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:24 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

INCREMENTAL ENCODER, 2CH, 100RPM, 5VDC; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:24 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number PEC16-2220F-N0024-ND PEC16-2220F-N0024 10C0347
Product Name Encoders Encoders Incremental Encoder, 2Ch, 100Rpm, 5Vdc; Encoder Technology Bourns
Encoder Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model DR86A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 1024 (counts/revolution)
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Hollow Shaft Incremental Encoder - 8235H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details