Bourns, Inc. Encoders PEC12R-4217F-S0024

Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - PEC12R-4217F-S0024-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders HORZ 24DET 24PULSE 17.5mm SHAFT SPST SW

Encoders HORZ 24DET 24PULSE 17.5mm SHAFT SPST SW

Buy Now Datasheet
Incremental Encoder, 12Mm, 100Rpm, 5Vdc; Encoder Technology Bourns - 53W9602 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 12Mm, 100Rpm, 5Vdc; Encoder Technology Bourns
53W9602
Incremental Encoder, 12Mm, 100Rpm, 5Vdc; Encoder Technology Bourns 53W9602
INCREMENTAL ENCODER, 12MM, 100RPM, 5VDC; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:24 Detents; Orientation:Vertical ; Push Switch:With Momentary Push Switch; Shaft Length:17mm RoHS Compliant: Yes

INCREMENTAL ENCODER, 12MM, 100RPM, 5VDC; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:24PPR; No. of Detents:24 Detents; Orientation:Vertical; Push Switch:With Momentary Push Switch; Shaft Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet
Incremental Encoder, 12Mm, 100Rpm, 5Vdc; Supply Voltage Min Bourns - 99Y9578 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 12Mm, 100Rpm, 5Vdc; Supply Voltage Min Bourns
99Y9578
Incremental Encoder, 12Mm, 100Rpm, 5Vdc; Supply Voltage Min Bourns 99Y9578
INCREMENTAL ENCODER, 12MM, 100RPM, 5VDC; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:100rpm; Product Range:PEC12R Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

INCREMENTAL ENCODER, 12MM, 100RPM, 5VDC; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:100rpm; Product Range:PEC12R Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number PEC12R-4217F-S0024-ND PEC12R-4217F-S0024 53W9602 99Y9578
Product Name Encoders Encoders Incremental Encoder, 12Mm, 100Rpm, 5Vdc; Encoder Technology Bourns Incremental Encoder, 12Mm, 100Rpm, 5Vdc; Supply Voltage Min Bourns
Encoder Type Incremental Incremental Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model DR553 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2500 (counts/revolution)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1119166-ND - DigiKey
Specs
Encoder Technology Mechanical
Encoder Type Incremental
Encoder Output Quadrature
View Details