DigiKey Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| ENC ABSLT BINARY USR SELECT CONN | |
| ENCODER INC QUAD VERT CABLE | |
| ENCODER INC QUAD VERT WIRE LEAD | |
| ENCODER INCREMENTAL CABLE | |
| ENCODER OPTICAL QUAD CONNECTOR | |
| ENCODER OPTICAL QUAD VERT CABLE | |
| Rotary Encoder Absolute 16 Gray Code (Absolute) Vertical | |
| Rotary Encoder Mechanical 12 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 15 Vertical | |
| Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 3 Horizontal | |
| Rotary Encoder Mechanical 9 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical Quadrature (Incremental) | |
| Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 1024 Quadrature (Incremental) Vertical | |
| Rotary Encoder Optical 500 Quadrature with Index (Incremental) | |
| Rotary Encoder Optical Programmable Digital, Quadrature (Analog) Vertical | |
| Rotary Encoder Optical Quadrature (Incremental) |
| << Prev | Next >> |