View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
DIFFUSE PE SENSOR 50 TO 1400 MM
The diffuse reflection sensor O5H200 - O5H-HPKG/US100 from ifm is very robust due to the high protection rating IP67, and can be easily set thanks to the innovative teach method. The unit features one button each for setting a precise on and off state. The diffuse reflection sensor O5H200 - O5H-HPKG/US100 with background suppression features a high range of 50-1400 mm light-on mode. The sophisticated mounting accessories and the M12 connector which is rotatable by 270° enable easy adaptation in your application. The highly precise diffuse reflection sensor O5H200 - O5H-HPKG/US100 is the perfect solution for position detection in packaging and conveying.
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O5H200 | 2330-O5H200-ND | 488126 | |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric, Industrial | Photoelectric Sensors | Diffuse reflection sensor ifm efector O5H200 - O5H-HPKG/US100 |
| Body Shape | Rectangular | Rectangular; Other; Block | Rectangular | |
| Operation Distance | 1.97 to 55.12 inch (50 to 1400 mm) | 1969 to 55118 inch (50000 to 1.40E6 mm) | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | |
| Beam Type | Visible |