ifm efector inc. Retro-reflective sensor O6P403

Description
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Intuitive setting of sensitivity and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Intuitive setting of sensitivity and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - O6P403 - ifm efector inc.
Malvern, PA, United States
Retro-reflective sensor
O6P403
Retro-reflective sensor O6P403
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Intuitive setting of sensitivity and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in metalworking and in the automotive industry
  • Resistant to oils and coolants
  • High protection rating for the requirements of harsh industrial environments
  • Very long range independent of the object color
  • Intuitive setting of sensitivity and output function

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Photoelectric Sensors
Product Number O6P403
Product Name Retro-reflective sensor
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
Mode Light-on; Dark-on
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E201 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Diffuse reflection sensors with background suppression - O6H301 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
4 suppliers
Photoelectric, Industrial - 2330-O7P202-ND - DigiKey
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details