From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Sensor, M12, retroreflex Sr 2m PNP cable
| ifm efector inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OF5014 | 1919911 |
| Product Name | Retro-reflective sensor | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Beam Type | Infrared | Infrared |
| Mode | Light-on; Dark-on; Light/Dark Programmable |