From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 0.039"" ~ 23.622"" (1mm ~ 600mm) ADJ Cylinder, Threaded - M18"
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG0041 | 2330-OG0041-ND |
| Product Name | Diffuse reflection sensor | Photoelectric, Industrial |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.0394 to 23.62 inch (1 to 600 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Infrared | Visible |