Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Diffuse, Background Suppression Optical Sensor 0.079"" ~ 7.874"" (2mm ~ 200mm) NPN - Dark-ON/Light-ON - Selectable"
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6H306 | 2330-O6H306-ND |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric, Industrial |
| Body Shape | Rectangular | |
| Operation Distance | 0.0787 to 7.87 inch (2 to 200 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Optical Technology Type | Diffuse | |
| Beam Type | Visible |